Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input
DC-DC CONVERTER, MEDICAL, 3.3V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 3.3V 3W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1566-5-ND | 64X0221 | RS3-123.3S |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 3.3V, 0.6A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | -40 to 71 C (-40 to 160 F) | |
| DC Output Current | 0.6000 amps | 0.6000 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |