RECOM Power, Inc. DC DC Converters RS3-0509S

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1999-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1999-5-ND
DC DC Converters 945-1999-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-0509S
Power Supplies - Board Mount - DC DC Converters RS3-0509S
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.333A; Power Supply Approvals Recom Power - 64X0173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.333A; Power Supply Approvals Recom Power
64X0173
Dc-Dc Converter, Medical, 9V, 0.333A; Power Supply Approvals Recom Power 64X0173
DC-DC CONVERTER, MEDICAL, 9V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1999-5-ND RS3-0509S 64X0173
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 9V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - TRETEC2406N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 6 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details