RECOM Power, Inc. DC DC Converters RS12-2424SZ

Description
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-2424SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-2424SZ-ND
DC DC Converters 945-RS12-2424SZ-ND
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS12-2424SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS12-2424SZ
Power Supplies - Board Mount - DC DC Converters RS12-2424SZ
DC DC CONVERTER 24V 12W

DC DC CONVERTER 24V 12W

Supplier's Site
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power - 54AH7406 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
54AH7406
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power 54AH7406
DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RS12-2424SZ-ND RS12-2424SZ 54AH7406
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products