RECOM Power, Inc. DC DC Converters RS12-2412SZ

Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-2412SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-2412SZ-ND
DC DC Converters 945-RS12-2412SZ-ND
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Buy Now Datasheet
AC-DC Converters - 2498870 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
2498870
AC-DC Converters 2498870
12W DC/DC-Converter 'ECONOLINE' SIP8 3kV

12W DC/DC-Converter 'ECONOLINE' SIP8 3kV

Supplier's Site
AC-DC Converters - 2498868 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
2498868
AC-DC Converters 2498868
12W DC/DC-Converter 'ECONOLINE' SIP8 3kV

12W DC/DC-Converter 'ECONOLINE' SIP8 3kV

Supplier's Site
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power - 54AH7404 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
54AH7404
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power 54AH7404
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RS12-2412SZ-ND 2498870 54AH7404
Product Name DC DC Converters AC-DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 AC/DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details