RECOM Power, Inc. DC DC Converters RS-4815D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1980-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1980-5-ND
DC DC Converters 945-1980-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power - 63X9929 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power
63X9929
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power 63X9929
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-4815D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-4815D
Power Supplies - Board Mount - DC DC Converters RS-4815D
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1980-5-ND 63X9929 RS-4815D
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / DIN Rail - tps100-gp24v-19879 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details