RECOM Power, Inc. DC DC Converters RS-4812SZ/H3

Description
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1987-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1987-5-ND
DC DC Converters 945-1987-5-ND
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 72V Input

Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-4812SZ/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-4812SZ/H3
Power Supplies - Board Mount - DC DC Converters RS-4812SZ/H3
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.166A; Power Supply Approvals Recom Power - 63X9928 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.166A; Power Supply Approvals Recom Power
63X9928
Dc-Dc Converter, Medical, 12V, 0.166A; Power Supply Approvals Recom Power 63X9928
DC-DC CONVERTER, MEDICAL, 12V, 0.166A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.166A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1987-5-ND RS-4812SZ/H3 63X9928
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.166A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details