RECOM Power, Inc. DC DC Converters RS-2415S

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1317-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1317-ND
DC DC Converters 945-1317-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2W, 15V, 0.134A, Sip; Power Supply Approvals Recom Power - 63X9875 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 15V, 0.134A, Sip; Power Supply Approvals Recom Power
63X9875
Dc/dc Converter, 2W, 15V, 0.134A, Sip; Power Supply Approvals Recom Power 63X9875
DC/DC CONVERTER, 2W, 15V, 0.134A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 15V, 0.134A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2415S
Power Supplies - Board Mount - DC DC Converters RS-2415S
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1317-ND 63X9875 RS-2415S
Product Name DC DC Converters Dc/dc Converter, 2W, 15V, 0.134A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details