RECOM Power, Inc. DC DC Converters RS-2415S/H3

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1558-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1558-5-ND
DC DC Converters 945-1558-5-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.134A; Power Supply Approvals Recom Power - 63X9877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.134A; Power Supply Approvals Recom Power
63X9877
Dc-Dc Converter, Medical, 15V, 0.134A; Power Supply Approvals Recom Power 63X9877
DC-DC CONVERTER, MEDICAL, 15V, 0.134A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.134A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2415S/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2415S/H3
Power Supplies - Board Mount - DC DC Converters RS-2415S/H3
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1558-5-ND 63X9877 RS-2415S/H3
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.134A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products