RECOM Power, Inc. DC DC Converters RS-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1557-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1557-5-ND
DC DC Converters 945-1557-5-ND
Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 166mA 18V - 36V Input

Buy Now Datasheet
DC/DC-CONVERTER, 2:1, 18-36V/12V, SINGLE OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULAT - 70052034 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 18-36V/12V, SINGLE OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULAT
70052034
DC/DC-CONVERTER, 2:1, 18-36V/12V, SINGLE OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULAT 70052034
Compact SIP8 Package 2:1 and 4:1 Wide Range Voltage Input Regulated Outputs Low Noise No External Components Needed UL94V-0 Package Material

  • Compact SIP8 Package
  • 2:1 and 4:1 Wide Range Voltage Input
  • Regulated Outputs
  • Low Noise
  • No External Components Needed
  • UL94V-0 Package Material
Supplier's Site
Dc/dc Converter, 2W, 12V, 0.166A, Sip; Power Supply Approvals Recom Power - 63X9863 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 12V, 0.166A, Sip; Power Supply Approvals Recom Power
63X9863
Dc/dc Converter, 2W, 12V, 0.166A, Sip; Power Supply Approvals Recom Power 63X9863
DC/DC CONVERTER, 2W, 12V, 0.166A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 12V, 0.166A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2412S
Power Supplies - Board Mount - DC DC Converters RS-2412S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1557-5-ND 70052034 63X9863 RS-2412S
Product Name DC DC Converters DC/DC-CONVERTER, 2:1, 18-36V/12V, SINGLE OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULAT Dc/dc Converter, 2W, 12V, 0.166A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products