RECOM Power, Inc. DC DC Converters RS-2412D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1315-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1315-ND
DC DC Converters 945-1315-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
131128-RS-2412D
Power Supplies - Board Mount 131128-RS-2412D
Manufacturer: Recom Power Win Source Part Number: 131128-RS-2412D Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RS Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -45°C ~ 85°C Features: Remote On/Off, SCP Package: 8-SIP Module (7 Leads) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 2W Efficiency: 83% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Medical

Manufacturer: Recom Power
Win Source Part Number: 131128-RS-2412D
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RS
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -45°C ~ 85°C
Features: Remote On/Off, SCP
Package: 8-SIP Module (7 Leads)
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 83%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Medical

Buy Now Datasheet
DC/DC-CONVERTER, 2:1, 18V-36V/12V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE - 70052041 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 18V-36V/12V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE
70052041
DC/DC-CONVERTER, 2:1, 18V-36V/12V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE 70052041
Compact SIP8 Package 2:1 and 4:1 Wide Range Voltage Input Regulated Outputs Low Noise No External Components Needed UL94V-0 Package Material

  • Compact SIP8 Package
  • 2:1 and 4:1 Wide Range Voltage Input
  • Regulated Outputs
  • Low Noise
  • No External Components Needed
  • UL94V-0 Package Material
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - RS-2412D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2412D
Power Supplies - Board Mount - DC DC Converters RS-2412D
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power - 63X9857 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power
63X9857
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power 63X9857
DC/DC CONVERTER, 2W, +/-12V, 0.083A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-12V, 0.083A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1315-ND 131128-RS-2412D 70052041 RS-2412D 63X9857
Product Name DC DC Converters Power Supplies - Board Mount DC/DC-CONVERTER, 2:1, 18V-36V/12V, DUALOUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATE Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps 0.0830 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details