RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - RS-2405S/H2 RS-2405S/H2

Description
Manufacturer: Recom Power Win Source Part Number: 793375-RS-2405S/H2 Series: ECONOLINE RS Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 8-SIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RS-2405S Categories: Power Supplies - Board Mount Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): IU2405SA-R; TMR 2411; EC2SA-24S05; SPA02B-05; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 793375-RS-2405S/H2 Series: ECONOLINE RS Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 8-SIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RS-2405S Categories: Power Supplies - Board Mount Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): IU2405SA-R; TMR 2411; EC2SA-24S05; SPA02B-05; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RS-2405S/H2
793375-RS-2405S/H2
Power Supplies Board Mount DCDC Converters - RS-2405S/H2 793375-RS-2405S/H2
Manufacturer: Recom Power Win Source Part Number: 793375-RS-2405S/H2 Series: ECONOLINE RS Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 8-SIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RS-2405S Categories: Power Supplies - Board Mount Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): IU2405SA-R; TMR 2411; EC2SA-24S05; SPA02B-05; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793375-RS-2405S/H2
Series: ECONOLINE RS
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 8-SIP Module, 7 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Control Features: Enable, Active Low
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: RS-2405S
Categories: Power Supplies - Board Mount
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): IU2405SA-R; TMR 2411; EC2SA-24S05; SPA02B-05;
Introduction Date: January 26, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 945-1550-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1550-5-ND
DC DC Converters 945-1550-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X9840 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X9840
Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X9840
DC-DC CONVERTER, MEDICAL, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2405S/H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2405S/H2
Power Supplies - Board Mount - DC DC Converters RS-2405S/H2
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 793375-RS-2405S/H2 945-1550-5-ND 63X9840 RS-2405S/H2
Product Name Power Supplies Board Mount DCDC Converters - RS-2405S/H2 DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details