Isolated Module DC DC Converter 2 Output 3.3V -3.3V 250mA, 250mA 9V - 18V Input
DC DC CONVERTER +/-3.3V 2W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RS-123.3D/H3-ND | RS-123.3D/H3 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.2500 amps |