RECOM Power, Inc. DC DC Converters RPX-1.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPX-1.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-1.0-CT-ND
DC DC Converters 945-RPX-1.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 30V, 1A; Power Supply Approvals Recom Power - 91AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 30V, 1A; Power Supply Approvals Recom Power
91AH9692
Dc-Dc Converter, 30V, 1A; Power Supply Approvals Recom Power 91AH9692
DC-DC CONVERTER, 30V, 1A; Power Supply Approvals:-; Output Power Max:30W; Output Voltage Min:800mV; Output Voltage Max:30V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:1.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 30V, 1A; Power Supply Approvals:-; Output Power Max:30W; Output Voltage Min:800mV; Output Voltage Max:30V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPX-1.0-CT-ND 91AH9692
Product Name DC DC Converters Dc-Dc Converter, 30V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
DC Output Current 1 amps 1 amps
DC Input Voltage 4.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details