0.5A DC/DC-CONVERTER 'INNOLINE'
DC-DC CONVERTER, 0.8V-34V, 0.5A; Power Supply Approvals:-; Output Power Max:17W; Output Voltage Min:800mV; Output Voltage Max:34V; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RPX-0.5Q-CT-ND | 33AK3993 |
| Product Name | DC DC Converters | Dc-Dc Converter, 0.8V-34V, 0.5A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |