RECOM Power, Inc. Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power RPP20-2405S

Description
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 87X1208 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power
87X1208
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power 87X1208
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87X1208
Product Name Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-11500-60-4u-27436 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
DC Output Voltage 0.0 to 1500.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3GB280515T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details