RECOM Power, Inc. DC DC Converters RPMH15-1.5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1.5A 17V - 60V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1.5A 17V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMH15-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH15-1.5TR-ND
DC DC Converters 945-RPMH15-1.5TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1.5A 17V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 1.5A 17V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.5A; Power Supply Approvals Recom Power - 12AJ8184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.5A; Power Supply Approvals Recom Power
12AJ8184
Dc-Dc Converter, 15V, 1.5A; Power Supply Approvals Recom Power 12AJ8184
DC-DC CONVERTER, 15V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:22.5W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:22.5W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMH15-1.5TR-ND 12AJ8184
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details