RECOM Power, Inc. DC DC Converters RPMB15-3.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB15-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB15-3.0TR-ND
DC DC Converters 945-RPMB15-3.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power - 51AH5298 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power
51AH5298
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power 51AH5298
DC-DC CONVERTER, 15V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:45W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:45W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB15-3.0TR-ND 51AH5298
Product Name DC DC Converters Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details