RECOM Power, Inc. DC DC Converters RPMB15-3.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB15-3.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB15-3.0-CT-ND
DC DC Converters 945-RPMB15-3.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 16V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power - 51AH5299 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power
51AH5299
Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power 51AH5299
DC-DC CONVERTER, 15V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:45W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:45W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB15-3.0-CT-ND 51AH5299
Product Name DC DC Converters Dc-Dc Converter, 15V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details