RECOM Power, Inc. DC DC Converters RPMB15-2.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 16V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 16V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB15-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB15-2.0TR-ND
DC DC Converters 945-RPMB15-2.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 16V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 16V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power - 51AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
51AH5295
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power 51AH5295
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB15-2.0TR-ND 51AH5295
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details