RECOM Power, Inc. DC DC Converters RPMB12-2.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 12.8V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 12.8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB12-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB12-2.0TR-ND
DC DC Converters 945-RPMB12-2.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 12.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 12.8V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPMB12-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPMB12-2.0
Power Supplies - Board Mount - DC DC Converters RPMB12-2.0
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power - 51AH5289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power
51AH5289
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power 51AH5289
DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RPMB12-2.0TR-ND RPMB12-2.0 51AH5289
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 2 amps
DC Input Voltage 12.8 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227179 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details