RECOM Power, Inc. DC DC Converters RPM3.3-1.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPM3.3-1.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPM3.3-1.0DKR-ND
DC DC Converters 945-RPM3.3-1.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 945-RPM3.3-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPM3.3-1.0TR-ND
DC DC Converters 945-RPM3.3-1.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 945-RPM3.3-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPM3.3-1.0CT-ND
DC DC Converters 945-RPM3.3-1.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPM3.3-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPM3.3-1.0
Power Supplies - Board Mount - DC DC Converters RPM3.3-1.0
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power - 72AC4052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
72AC4052
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power 72AC4052
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RPM3.3-1.0DKR-ND RPM3.3-1.0 72AC4052
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 1 amps 1 amps
DC Input Voltage 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Stratix 5410 28 Port Managed Switch - 1783-IMS28NAC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details