RECOM Power, Inc. Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power RP75H-4848SRW/N

Description
DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power - 01AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power
01AC3491
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power 01AC3491
DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01AC3491
Product Name Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details