The RP30-F series DC/DC converters are designed to meet the UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Manufacturer: Recom Power
Win Source Part Number: 892208-RP30-1212SF
Series: POWERLINE RP30-F (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 9V - 18V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: RP30-1212
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 30001061, RP301212SF
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP30-1212SF | 892208-RP30-1212SF |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP30-1212SF |
| Output Voltage | 12 volts |