The RP20-AW series are 20W DC/DC converters with a 4:1 wide input voltage range and 1.6kVDC isolation, housed in a 1" x 1" package. The RP20-4815DAW-HC variant provides a dual output of ±15V at up to 667mA, with efficiency up to 90%, no minimum load requirement, and an integrated Class A EMC filter. It includes a premounted heat-sink with clamps for enhanced thermal performance. The converter features overcurrent, overvoltage, and short-circuit protection, with an input voltage range of 18-75VDC and a no-load input current of 463mA at nominal voltage. It is UL60950-1 certified and operates with a switching frequency of 330kHz, achieving ripple and noise levels of 100mVp-p for dual outputs.
20W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP20-4815DAW-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |