Win Source Part Number: 1012927-RP20-2415SA/
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP20-A (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 20 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.33A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-SIP Module
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 30002200,RP202415SA/
Base Product Number: RP20-2415
20W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1012927-RP20-2415SA/N | RP20-2415SA/N |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |