RECOM Power, Inc. DC to DC Converter RP20-2412SFR/XC

Description
20W DC/DC-Converter 'POWERLINE' 2""x1"" 2.25kV reg 4:1
Request a Quote
Description
20W DC/DC-Converter 'POWERLINE' 2""x1"" 2.25kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP20-FR series is a 20-watt DC/DC converter with a 4:1 wide input voltage range, 2.25 kVDC isolation, and up to 89% efficiency. It features a six-sided continuous shield and is certified to UL60950-1, cUL 60950-1, IEC/EN60950-1, IEC/EN62368-1, EN50155, EN55032, EN55024, and EN50121-3-2. The package measures 2.0 in x 1.0 in. The RP20-2412SFR/XC variant omits the ON/OFF control pin, as indicated by the "/XC" suffix.

Datasheet Summary
Powered by GS/AI

The RP20-FR series is a 20-watt DC/DC converter with a 4:1 wide input voltage range, 2.25 kVDC isolation, and up to 89% efficiency. It features a six-sided continuous shield and is certified to UL60950-1, cUL 60950-1, IEC/EN60950-1, IEC/EN62368-1, EN50155, EN55032, EN55024, and EN50121-3-2. The package measures 2.0 in x 1.0 in. The RP20-2412SFR/XC variant omits the ON/OFF control pin, as indicated by the "/XC" suffix.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP20-2412SFR/XC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP20-2412SFR/XC
DC to DC Converter RP20-2412SFR/XC
20W DC/DC-Converter 'POWERLINE' 2""x1"" 2.25kV reg 4:1

20W DC/DC-Converter 'POWERLINE' 2""x1"" 2.25kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RP20-2412SFR/XC
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details
Buck VQFN Step-Down DC-DC Converter IC - 776-IR3564AMGB01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Positive
View Details