RECOM Power, Inc. DC to DC Converter RP20-2405SFW

Description
The RP20-FW series wide range input DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet
Description
The RP20-FW series wide range input DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP20-2405SFW - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP20-2405SFW
DC to DC Converter RP20-2405SFW
The RP20-FW series wide range input DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.

The RP20-FW series wide range input DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1227419-RP20-2405SFW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1227419-RP20-2405SFW
Power Supplies - Board Mount - DC DC Converters 1227419-RP20-2405SFW
Win Source Part Number: 1227419-RP20-2405SFW Category: Power Supplies - Board Mount>DC DC Converters Series: POWERLINE RP20-FW (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 63°C Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): 30000872; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: RP20-2405SFW-ND,945- 2382-5,30000872,RP20 2405SFW Base Product Number: RP20-2405

Win Source Part Number: 1227419-RP20-2405SFW
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP20-FW (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 20 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 63°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): 30000872;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: RP20-2405SFW-ND,945-2382-5,30000872,RP202405SFW
Base Product Number: RP20-2405

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number RP20-2405SFW 1227419-RP20-2405SFW
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 5 volts 9 to 36 volts
Unlock Full Specs
to access all available technical data