The RP20-11005SFR/P-HC is a 20W DC/DC converter with a 43-160 VDC input range and a 5 VDC single output, designed for railway and industrial applications. It features 2.25 kVDC isolation, up to 87% efficiency, and a compact 2" x 1" footprint. The unit includes a premounted heat sink and complies with EN50155, UL/IEC/EN60950-1, EN62368-1, EN55032, EN55024, and EN50121-3-2 standards. It is certified for regulated output and operates with positive logic ON/OFF control.
20W DC/DC-Converter 'POWERLINE' 2""x1"" 2.25kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP20-11005SFR/P-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |