180W DC/DC-Converter 'POWERLINE' 1/2 Brick 3kV reg
Win Source Part Number: 1041085-RP180H-11005
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP180-RW (180W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial), Railway
Standard Package: 2
Power (Watts): 160 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 32A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 115°C (With Derating)
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 30004738
Base Product Number: RP180H-11005
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP180H-11005SRW/P | 1041085-RP180H-11005SRW/P |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 5 volts | 43 to 160 volts |