Manufacturer: Recom Power
Win Source Part Number: 1335317-RP15-2415SF
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, OVP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 9
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 30000361,Q8911484A,R
Base Product Number: RP15-2415
RoHS Status: ROHS3 Compliant
The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335317-RP15-2415SF | RP15-2415SF |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; 6-DIP Module |