DC DC CONVERTER +/-15V 15W Product overview: RP15-2415DF from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP15-2415DF can be used for catalog matching and distributor lookup.
The RP15-F series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Manufacturer: Recom Power
Win Source Part Number: 814468-RP15-2415DF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OVP, SCP
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.6kV
Number of Outputs: 2
Voltage - Input (Min): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.8mm x 25.4mm x 10.2mm
Maximum Input Voltage: 36V
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 500mA, 500mA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RP15-2415DF | RP15-2415DF | 814468-RP15-2415DF |
| Product Name | -15V 15W DC-DC Converter IC | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP15-2415DF |
| Package Type | Other; Tube | DIP; Other; 6-DIP Module |