Recom RP15-2415DAW DC/DC Converter
Recom RP15-2415DAW DC/DC Converter
The RP15-SAW series are ultraminiature wide input voltage range power DC/DC converters in a case half the size of industry standard 15W converters. Despite their small size, the RP15-SAW converters are fully specified devices with output currents up to 4 amps, no minimum load, 1600VDC isolation and low ripple/noise figures. The outputs are also fully protected against short circuits, overcurrent and overvoltage. The RP15-SAW series will find many uses in applications where board space and/or board height is at a premium.
| RS Components, Ltd. | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 8289337 | RP15-2415DAW |
| Product Name | DC-DC Converters | DC to DC Converter |
| Input Voltage | 24 volts | 9 to 36 volts |