Manufacturer: Recom Power
Win Source Part Number: 1243646-RP15-2412DAW
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
The RP15-SAW series are ultraminiature wide input voltage range power DC/DC converters in a case half the size of industry standard 15W converters. Despite their small size, the RP15-SAW converters are fully specified devices with output currents up to 4 amps, no minimum load, 1600VDC isolation and low ripple/noise figures. The outputs are also fully protected against short circuits, overcurrent and overvoltage. The RP15-SAW series will find many uses in applications where board space and/or board height is at a premium.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1243646-RP15-2412DAW | RP15-2412DAW |
| Product Name | Power Supplies Board Mount DCDC Converters - RP15-2412DAW | DC to DC Converter |
| Output Voltage | 12 volts |