Recom RP15-2405SFW DC/DC Converter
Recom RP15-2405SFW DC/DC Converter
The RP15-FW series wide range input DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
Manufacturer: Recom Power
Win Source Part Number: 932370-RP15-2405SFW
Series: POWERLINE RP15-FW (15W)
Operating Temperature Range: -40°C ~ 75°C
Features: Isolated Module DC DC Converter Output 5V - - 3A 9V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: RP15-2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RP152405SFW, 30000863, 945-3156, RP15-2405SFW-ND, 1486-RP15-2405SFW
| RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 163502 | RP15-2405SFW | 932370-RP15-2405SFW |
| Product Name | DC-DC Converters | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP15-2405SFW |
| Input Voltage | 75 volts | 9 to 36 volts |