The RP15-SA series are ultraminiature power DC/DC converters in a case half the size of industry standard 15W converters. Despite their small size, the RP15-SA converters are fully specified devices with output currents up to 4 Amps, no minimum load, 1600VDC isolation and low ripple/noise figures. The outputs are also fully protected against short circuits, overcurrent and overvoltage. The RP15-SA series will find many uses in applications where board space and/or board height is at a premium.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP15-2405SA-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |