DC DC CONVERTER +/-12V 12W Product overview: RP12-2412DAW from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-2412DAW can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 932354-RP12-2412DAW
Series: POWERLINE RP12-AW (12W)
Operating Temperature Range: -40°C ~ 65°C
Features: Isolated Module DC DC Converter Output 12V -12V - 500mA, 500mA 9V - 36V Input
Package: Tube
Package: 24-DIP Module, 9 Leads
Mounting: Through Hole
Family Name: RP12-2412
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 30000948, 945-2736-5, RP12-2412DAW-ND, RP122412DAW
The RP12-AW series wide range input DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The DIP24 package is available in both pinned and SMD case styles and meets military standards for thermal shock and vibration tolerance.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RP12-2412DAW | 932354-RP12-2412DAW | RP12-2412DAW |
| Product Name | -12V 12W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RP12-2412DAW | DC to DC Converter |
| Package Type | Other; Tube | DIP; Other; 24-DIP Module, 9 Leads |