The RP12-A series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The DIP24 package is available in both pinned and SMD case styles and meets military standards for thermal shock and vibration tolerance.
Manufacturer: Recom Power
Win Source Part Number: 1243625-RP12-2412DA
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DC DC CONVERTER +/-12V 12W Product overview: RP12-2412DA from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-2412DA can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP12-2412DA | 1243625-RP12-2412DA | 132-RP12-2412DA |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP12-2412DA | -12V 12W DC-DC Converter IC |
| Output Voltage | 12 volts | -12 to 12 volts |