RECOM Power, Inc. 5V 12W DC-DC Converter IC RP12-1205SA

Description
DC DC CONVERTER 5V 12W Product overview: RP12-1205SA from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-1205SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 12W Product overview: RP12-1205SA from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-1205SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 12W DC-DC Converter IC - 132-RP12-1205SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 12W DC-DC Converter IC
132-RP12-1205SA
5V 12W DC-DC Converter IC 132-RP12-1205SA
DC DC CONVERTER 5V 12W Product overview: RP12-1205SA from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-1205SA can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 12W Product overview: RP12-1205SA from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP12-1205SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - RP12-1205SA - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP12-1205SA
DC to DC Converter RP12-1205SA
The RP12-A series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The DIP24 package is available in both pinned and SMD case styles and meets military standards for thermal shock and vibration tolerance.

The RP12-A series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The DIP24 package is available in both pinned and SMD case styles and meets military standards for thermal shock and vibration tolerance.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335312-RP12-1205SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335312-RP12-1205SA
Power Supplies - Board Mount - DC DC Converters 1335312-RP12-1205SA
Manufacturer: Recom Power Win Source Part Number: 1335312-RP12-1205SA Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 7 Mounting: Through Hole Power (Watts): 12 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: RP12-1205SA-ND,945-2 372-5,30000642,RP121 205SA Base Product Number: RP12-1205 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335312-RP12-1205SA
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 7
Mounting: Through Hole
Power (Watts): 12 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RP12-1205SA-ND,945-2372-5,30000642,RP121205SA
Base Product Number: RP12-1205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RP12-1205SA RP12-1205SA 1335312-RP12-1205SA
Product Name 5V 12W DC-DC Converter IC DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 18.5 volts
View Details