Recom RP10-4805SEW DC/DC Converter
Recom RP10-4805SEW DC/DC Converter
The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2""x1"" package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin. This series is also available with the /M2 option which is particularly suitable for extended temperature range applications.
| RS Components, Ltd. | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 6671560 | RP10-4805SEW |
| Product Name | DC-DC Converters | DC to DC Converter |
| Input Voltage | 48 volts | 18 to 75 volts |