RECOM Power, Inc. DC to DC Converter RP10-4805SA/N-HC

Description
10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1
Request a Quote
Description
10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP10-A series are 10 watt, 1" x 1" DC/DC converters with a 2:1 input voltage range, 1.6kVDC isolation, and efficiency up to 91%. The RP10-4805SA/N-HC variant features a 36-75VDC input, 5VDC single output, negative logic ON/OFF control, and a premounted heatsink with clamps. It includes built-in Class A EMC filtering, under-voltage lockout, short-circuit protection, and ±10% output voltage trimming capability. The device is UL60950-1 certified and EN55032 compliant, with no minimum load requirement.

Datasheet Summary
Powered by GS/AI

The RP10-A series are 10 watt, 1" x 1" DC/DC converters with a 2:1 input voltage range, 1.6kVDC isolation, and efficiency up to 91%. The RP10-4805SA/N-HC variant features a 36-75VDC input, 5VDC single output, negative logic ON/OFF control, and a premounted heatsink with clamps. It includes built-in Class A EMC filtering, under-voltage lockout, short-circuit protection, and ±10% output voltage trimming capability. The device is UL60950-1 certified and EN55032 compliant, with no minimum load requirement.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP10-4805SA/N-HC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP10-4805SA/N-HC
DC to DC Converter RP10-4805SA/N-HC
10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1

10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RP10-4805SA/N-HC
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
600mA 2MHz SOT-23 DC-DC Converter IC - 739-LM3674MFX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details