The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
Manufacturer: Recom Power
Win Source Part Number: 847873-RP-2415D
Series: ECONOLINE RP (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: RP-2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1959-5, RP-2415D-ND, 10000682, RP2415D
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP-2415D | 847873-RP-2415D |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP-2415D |
| Output Voltage | 15 volts |