Manufacturer: Recom Power
Win Source Part Number: 809452-RP-2415D/P
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial), Medical
Power (Watts): 1W
Voltage - Isolation: 5.2kV
Number of Outputs: 2
Voltage - Input (Min): 21.6V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Maximum Input Voltage: 26.4V
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
DC DC CONVERTER +/-15V 1W Product overview: RP-2415D/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP-2415D/P can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 809452-RP-2415D/P | RP-2415D/P | 132-RP-2415D/P |
| Product Name | Power Supplies Board Mount DCDC Converters - RP-2415D/P | DC to DC Converter | -15V 1W DC-DC Converter IC |
| Package Type | Other; 7-SIP Module, 5 Leads | Other; Tube |