The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
DC DC CONVERTER 12V 1W Product overview: RP-1212S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP-1212S can be used for catalog matching and distributor lookup.
Recom RP-1212S DC/DC Converter
Recom RP-1212S DC/DC Converter
Recom RP-1212S DC/DC Converter
Win Source Part Number: 1157849-RP-1212S
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RP (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Alternative Parts (Cross-Reference): 10000651; RP-1212S.; RP1212S;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10000651,945-1254,Q8
Base Product Number: RP-1212
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP-1212S | 132-RP-1212S | 4598028 | 4598028P | 1157849-RP-1212S |
| Product Name | DC to DC Converter | 12V 1W DC-DC Converter IC | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 12 volts | 10.8 to 13.2 volts |