Manufacturer: Recom Power
Win Source Part Number: 1243623-RP-1205D
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1243623-RP-1205D | RP-1205D |
| Product Name | Power Supplies Board Mount DCDC Converters - RP-1205D | DC to DC Converter |
| Output Voltage | 5 volts |