The RP series is a 1-watt DC/DC converter with 5.2 kVDC isolation, designed for IGBT driver applications. The /X2 variant features rearranged pins to achieve an input-to-output separation of more than 9 mm. It is certified to IEC/EN/UL/CSA 60950-1 and comes in a tube package measuring 520.0 x 16.0 x 9.0 mm. The part operates with a 5 VDC input and provides a 3.3 VDC output at up to 303 mA, with efficiency up to 70%. Maximum capacitive load is 2200 µF.
The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP-053.3S/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |