The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
Recom RP-0509S DC/DC Converter
Recom RP-0509S DC/DC Converter
Recom RP-0509S DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 1335310-RP-0509S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial), Medical
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 1
Current - Output (Max): 111mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 9V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RP0509S,10000645,945
Base Product Number: RP-0509
RoHS Status: ROHS3 Compliant
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP-0509S | 6727467P | 6727467 | 1335310-RP-0509S |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 9 volts | 4.5 to 5.5 volts |