The 1320568-RP-0505S is a DC-DC converter from Win Source Electronics, designed for board mounting applications. It features an unregulated output with a nominal input voltage range of 4.5V to 5.5V and provides a single output voltage of 5V with a maximum output current of 200mA. The converter has a compact size of 19.65mm x 7.05mm x 10.2mm and weighs approximately 2.4g. It offers high isolation of 5.2kVDC for 1 second, making it suitable for applications requiring electrical isolation, such as IGBT driver circuits. The efficiency of the converter is rated at 72%, and it operates within a temperature range of -40°C to 85°C. The device is compliant with RoHS3 and has certifications including IEC/EN/UL/CSA 60950-1. It is packaged in a tube containing 25 units and is designed for through-hole mounting. The product is also noted for its optional continuous short circuit protection feature.
The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
Recom RP-0505S DC/DC Converter
Recom RP-0505S DC/DC Converter
Recom RP-0505S DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 1320568-RP-0505S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial), Medical
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 72%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RP0505S,10000644,945
Base Product Number: RP-0505
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 5V 1W Product overview: RP-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP-0505S can be used for catalog matching and distributor lookup.
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP-0505S | 4597974 | 4597974P | 1320568-RP-0505S | 132-RP-0505S |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | 5V 1W DC-DC Converter IC |
| Output Voltage | 5 volts | 4.5 to 5.5 volts | 5 volts |