The RP series has very high isolation of 5.2 kVDC in a compact size. The converters are EN-60601-1 certified, making them suitable for medical as well as IGBT driver applications. The /X2 version has rearranged pins to permit an input/output separation of more than 9mm.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: ECONOLINE RP (1W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP-0505S/P | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 5 volts | 4.5 to 5.5 volts |