RECOM Power, Inc. DC/DC-CONVERTER, 24V/15V, SINGLE OUTPUT, 1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATI ROM-2415S

Description
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended 40C to +85C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85 Cost Effective
Description
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended 40C to +85C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85 Cost Effective

Suppliers

Company
Product
Description
Supplier Links
DC/DC-CONVERTER, 24V/15V, SINGLE OUTPUT, 1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATI - 70052078 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 24V/15V, SINGLE OUTPUT, 1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATI
70052078
DC/DC-CONVERTER, 24V/15V, SINGLE OUTPUT, 1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATI 70052078
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended 40C to +85C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85 Cost Effective

The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails respectively. It provides a small micro-size package, high efficiency, low output ripple, high 3 kVDC Isolation and an extended 40C to +85C operating temperature range. State of the art packaging and automated manufacturing ensures cost-effectiveness and short lead times. Micro Size SIP4 Package 3 kVDC Isolation Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85 Cost Effective

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70052078
Product Name DC/DC-CONVERTER, 24V/15V, SINGLE OUTPUT, 1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATI
Type DC-DC Converter
Technology Switching Power Supply
Applications Medical
Unlock Full Specs
to access all available technical data