DC DC CONVERTER 5V 1W Product overview: ROM-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROM-0505S can be used for catalog matching and distributor lookup.
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails where board height is at a premium. Although it has a micro-sizse 7.7mm package, it does not compromise on features and offers a high 3kVDC Isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Manufacturer: Recom Power
Win Source Part Number: 1243583-ROM-0505S
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Recom ROM-0505S DC/DC Converter
Recom ROM-0505S DC/DC Converter
Recom ROM-0505S DC/DC Converter
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-ROM-0505S | ROM-0505S | 1243583-ROM-0505S | 4943838P | 4943838 |
| Product Name | 5V 1W DC-DC Converter IC | DC to DC Converter | Power Supplies Board Mount DCDC Converters - ROM-0505S | DC-DC Converters | DC-DC Converters |
| Package Type | Other; Tube | Other; Sip |